EN
  • EN
  • DE

SER1052-322MLC

Part No SER1052-322MLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837068-SER1052-322MLC
Ultra Librarian 3D Model Ultra Librarian SER1052-322MLC CAD Model

Description

The SER1052-322MLC is a shielded power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply and filtering applications, where a compact size and high efficiency are important considerations. This inductor offers a combination of low DC resistance, high saturation current, and excellent current handling capabilities.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Employed in voltage regulators, point-of-load (POL) converters, and other power supply circuits.
  • Filtering: Utilized in EMI/RFI filtering and power line filtering applications.
  • LED Lighting: Found in LED driver circuits for current regulation and filtering.
  • Portable Devices: Suitable for use in battery-powered devices such as smartphones, tablets, and laptops.

Features:

  • Shielded Construction: Features a shielded construction to minimize EMI (Electromagnetic Interference).
  • Low DC Resistance: Offers low DC resistance for high efficiency and reduced power losses.
  • High Saturation Current: Designed with high saturation current to prevent inductance roll-off under high current conditions.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) environmental standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • High Efficiency: Low DC resistance minimizes power losses, increasing overall system efficiency.
  • Stable Inductance: High saturation current ensures stable inductance under high current conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The SER1052-322MLC has an inductance value of 3.2 µH and a saturation current of approximately 3.8A. Its DC resistance is typically around 0.044 Ohms. The inductor is designed for surface mount assembly. The operating temperature range is typically -40°C to +125°C. The core material is typically a ferrite material optimized for power applications. Detailed datasheets and application notes are available from Coilcraft, providing comprehensive information on electrical characteristics, mechanical dimensions, and application guidelines. It's often used in switching regulators where size and efficiency are crucial.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess