EN
  • EN
  • DE

XCL7050-741MEC

Part No XCL7050-741MEC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 409346-XCL7050-741MEC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCL7050-741MEC CAD Model

Description

The XCL7050-741MEC is a high-performance shielded power inductor manufactured by Coilcraft. It is designed for use in a wide range of DC-DC converter applications where high efficiency, low EMI, and a compact size are crucial. This inductor is particularly well-suited for use in portable devices, power supplies, and other applications where space and power are at a premium.

Applications

  • DC-DC converters: Used in step-up, step-down, and inverting power supplies.
  • Point-of-Load (POL) regulators: Providing efficient power conversion at the load.
  • Portable electronics: Powering smartphones, tablets, and other portable devices.
  • LED lighting: Providing efficient power for LED drivers.
  • Power amplifiers: Serving as a critical component in power amplifier circuits.

Features

  • Shielded construction: Minimizes EMI (Electromagnetic Interference).
  • High saturation current: Enables higher current handling capabilities.
  • Low DC resistance (DCR): Improves efficiency and reduces power loss.
  • Compact size: Saves board space and allows for miniaturization.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, which can improve the performance of nearby circuits.
  • Improved efficiency: Low DCR reduces power loss and improves the overall efficiency of the power supply.
  • Increased power density: The compact size and high saturation current allow for higher power density in a smaller footprint.
  • Reliable operation: The wide operating temperature range ensures reliable performance in a variety of environments.
  • Compliance with environmental regulations: RoHS compliance ensures that the inductor meets environmental regulations.

Additional Details

The XCL7050-741MEC has an inductance value of 0.74 µH. Its saturation current is rated at 23 A, and it features a low DC resistance. The operating temperature range is typically -40°C to +125°C. It comes in a surface mount package. It's designed for automatic placement on printed circuit boards. The core material provides stable performance over temperature and frequency.

This inductor is a suitable option for applications where efficiency, low EMI, and compact size are paramount.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess