EN
  • EN
  • DE
  • IT

XFL4020-102MEB

Part No XFL4020-102MEB
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description XFL4020 Power Inductors, 5 values, 5 of each
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1282109-XFL4020-102MEB
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XFL4020-102MEB CAD Model

Description

The XFL4020-102MEB is a rugged, shielded power inductor from Coilcraft, designed for demanding applications requiring high current handling and low DC resistance. It is particularly well-suited for use in DC-DC converters and power supplies where efficiency and space are critical.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting applications
  • Automotive electronics
  • Point-of-Load (POL) converters

Features:

  • Shielded construction: Minimizes EMI (Electromagnetic Interference).
  • Low DC resistance (DCR): Improves efficiency by reducing power losses.
  • High saturation current: Enables high current handling capabilities without significant inductance drop.
  • Operating temperature: -40°C to +125°C
  • RoHS compliant: Meets environmental regulations.
  • Small footprint: Compact size allows for high-density circuit designs.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system reliability and performance.
  • Compact Design: Small footprint allows for smaller and more densely packed circuit boards.
  • High Reliability: Rugged construction ensures reliable operation in harsh environments.
  • Stable Performance: Consistent inductance over temperature and frequency.

Additional Details:

The XFL4020-102MEB inductor has an inductance value of 1.0 µH (102). It is designed for high-frequency operation and offers excellent current handling capabilities. The shielded construction effectively contains electromagnetic interference, making it suitable for sensitive electronic applications. The part is typically surface mounted.

Electrical Specifications:

  • Inductance: 1.0 µH
  • Tolerance: ±20%
  • Saturation Current: Typically around 3.5A (check datasheet for specific value as it is temperature dependent)
  • DC Resistance: Approximately 0.035 Ohms (check datasheet for precise values)

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess