EN
  • EN
  • DE

XFL4020-472MEC

Part No XFL4020-472MEC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors  XFL4020
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842805-XFL4020-472MEC
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 4.7µH
Tolerance ±20%
Current Rating (Amps) 5A
Current - Saturation (Isat) 2.7A
Shielding Shielded
DC Resistance (DCR) 57.4 mOhm Max
Frequency - Self Resonant 26MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package 1616
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.083\
Ultra Librarian 3D Model Ultra Librarian XFL4020-472MEC CAD Model

Description

The XFL4020-472MEC is a shielded power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply applications where efficient energy storage and low EMI are critical.

Applications:

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Used in various types of power supplies for electronic devices.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Powering LED drivers in lighting applications.
  • Automotive Electronics: Power management in automotive systems.

Features:

  • Inductance: 4.7 µH (4.7 microhenries).
  • Tolerance: Typically ±20%.
  • Saturation Current: The current at which the inductance drops by a specified percentage (e.g., 20%). (Datasheet Required)
  • RMS Current: The maximum continuous current the inductor can handle without overheating. (Datasheet Required)
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • Operating Temperature: Wide operating temperature range, suitable for harsh environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Efficient energy storage minimizes power loss in DC-DC converters.
  • Low EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Stable Performance: Stable inductance and current handling over a wide temperature range.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Reduced Noise: The shielded design helps to minimize noise in sensitive applications.

Additional Details:

The XFL4020-472MEC power inductor is a reliable and efficient component for various power supply applications. Its shielded construction minimizes EMI, making it suitable for use in sensitive electronic devices. The compact size allows for easy integration into space-constrained designs. It's important to consult the manufacturer's datasheet for detailed specifications, including saturation current, RMS current, and operating temperature range, to ensure proper application.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2008 $50.6184
56+ $1.8058 $101.1248
86+ $1.7494 $150.4484
119+ $1.6929 $201.4551
153+ $1.6365 $250.3845
205+ $1.4672 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess