The Coilcraft XPL2010-222MEC is a high-performance shielded power inductor designed for a wide range of power supply applications. This inductor features a compact size with a low profile, making it ideal for space-constrained designs. It boasts low DC resistance (DCR) and high saturation current, ensuring efficient power delivery and minimal losses. The shielded construction minimizes electromagnetic interference (EMI), contributing to overall system performance.
Applications
- DC-DC converters
- Voltage regulators
- Power supplies
- Point-of-Load (POL) converters
- Portable electronic devices
Features
- Low DC resistance (DCR)
- High saturation current
- Shielded construction for low EMI
- Compact and low profile
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Improved power efficiency due to low DCR
- Handles high current without saturation
- Reduced EMI for stable system performance
- Suitable for space-constrained applications
- Reliable performance in demanding conditions
Additional Details
The XPL2010-222MEC inductor’s shielded construction effectively reduces electromagnetic interference, ensuring clean and stable power delivery. Its low DC resistance minimizes power losses, resulting in higher efficiency. This inductor is designed to operate over a broad temperature range, providing reliable performance in diverse environments. The high saturation current enables it to handle peak current demands without significant inductance drop. Complies with RoHS environmental standards.