EN
  • EN
  • DE

XPL2010-223MLC

Part No XPL2010-223MLC
Manufacturer Coilcraft
Catalog Misc Products
Description Power Inductors . XPL2010 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842873-XPL2010-223MLC
Ultra Librarian 3D Model Ultra Librarian XPL2010-223MLC CAD Model

Description

The XPL2010-223MLC is a high-performance shielded power inductor from Coilcraft, designed for demanding power supply applications where small size and high efficiency are critical. This inductor is part of Coilcraft's XPL2010 series, known for its low DC resistance (DCR) and excellent current handling capabilities, making it an ideal choice for DC-DC converters and other power management circuits.

Applications:

  • DC-DC Converters: Commonly used in step-up (boost) and step-down (buck) converters to efficiently regulate voltage levels.
  • Power Amplifiers: Used in power amplifier circuits for impedance matching and filtering.
  • Point-of-Load (POL) Regulators: Suitable for POL regulators in various electronic devices.
  • Mobile Devices: Ideal for smartphones, tablets, and other portable electronics due to its compact size and high efficiency.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Shielded Construction: The shielded design minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Low DC Resistance (DCR): Offers very low DCR for reduced power losses and improved efficiency.
  • High Saturation Current: Capable of handling high saturation current without significant inductance drop.
  • Compact Size: Its small footprint allows for high-density circuit designs.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for various environments.

Benefits:

  • High Efficiency: Minimizes power losses in DC-DC converters, resulting in improved overall system efficiency.
  • Reduced EMI: The shielded construction reduces electromagnetic emissions, ensuring compliance with regulatory standards.
  • Stable Performance: Maintains stable inductance and current handling capabilities under varying operating conditions.
  • Space Saving: Enables compact and space-efficient power supply designs.
  • Improved Thermal Performance: Low DCR contributes to lower heat generation, enhancing thermal management.

Additional Details:

The XPL2010-223MLC inductor has an inductance value of 22 µH. The specific dimensions are 2.0 mm x 2.0 mm x 1.0 mm. It is designed for automated pick and place assembly. The component is RoHS compliant and halogen-free. It is typically mounted using reflow soldering techniques. It offers excellent current handling capabilities with a saturation current typically around 1.0 Ampere. The operating temperature is specified between -40°C and +125°C. The core material is a composite material that offers excellent stability over temperature and frequency.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0048 $60.1440
75+ $1.6451 $123.3825
110+ $1.5937 $175.3070
150+ $1.5423 $231.3450
195+ $1.4909 $290.7255
260+ $1.3367 $347.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess