EN
  • EN
  • DE
  • IT

CDBQR0230R

Part No CDBQR0230R
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description SMD Schottky Barrier Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) @ If 600mV @ 200mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Mounting SMD
Package 0402 (1005 Metric)
Manufacturer Package 0402/SOD-923F
Operating Temperature - Junction 125°C (Maximum)
Win Source Part Number 1160517-CDBQR0230R
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Family Name CDBQR0230R
Introduction Date July 09, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2023
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian CDBQR0230R CAD Model

Description

The Comchip Technology 1160517-CDBQR0230R is a Schottky diode that has a maximum reverse voltage of 30V.

  • Average Rectified Current: 200mA
  • Reverse Leakage Current: 1μA @ 10V
  • Package: 0402 (1005 Metric)
  • Forward Voltage: 600mV @ 200mA
  • Popularity: medium
  • Package Quantity: 5k pcs per package

You May Also Be Interested in

WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1605 $56.1750
855+ $0.1317 $112.6035
1,320+ $0.1277 $168.5640
1,815+ $0.1235 $224.1525
2,350+ $0.1194 $280.5900
3,140+ $0.1071 $336.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess