EN
  • EN
  • DE

CPDV3V0SP-HF

Part No CPDV3V0SP-HF
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description Low Capacitance SMD ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1162912-CPDV3V0SP-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPDV3V0SP-HF CAD Model

Description

The CPDV3V0SP-HF is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This diode offers fast response time, low clamping voltage, and high surge current capability, ensuring reliable protection in a variety of applications.

Applications

  • Portable Devices: Protects data lines and power inputs in smartphones, tablets, and other portable electronic devices.
  • Industrial Equipment: Safeguards sensitive control and communication circuits in industrial automation systems.
  • Automotive Electronics: Provides ESD protection for automotive control units (ECUs) and infotainment systems.
  • Consumer Electronics: Protects I/O ports and power supplies in TVs, DVD players, and other consumer electronics products.
  • LED Lighting: Protects LED drivers and LED arrays from voltage surges and ESD events.

Features

  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Small Package Size: Minimizes board space requirements.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Enhanced System Reliability: Protects against ESD and voltage surges, increasing the overall reliability of the electronic system.
  • Reduced Downtime and Repair Costs: Prevents damage to sensitive components, minimizing downtime and repair costs.
  • Improved Product Safety: Ensures safe operation by protecting against voltage hazards.
  • Compliance with Environmental Regulations: Meets RoHS requirements for lead-free products.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from transient events.

Technical Specifications (Typical)

  • Reverse Stand-Off Voltage (VRWM): 3.0V
  • Breakdown Voltage (VBR): Typically 3.6V
  • Clamping Voltage (VC): Typically 6.5V at Ipp = 1A
  • Peak Pulse Current (Ipp): 5A (8/20µs pulse)
  • Operating Temperature Range: -55°C to +125°C

The CPDV3V0SP-HF TVS diode provides robust protection against ESD and voltage surges in a wide range of electronic applications. Its low clamping voltage, fast response time, and high surge current capability ensure reliable performance and enhance the overall reliability of the protected system. The small package size and lead-free finish make it suitable for modern, environmentally conscious designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess