EN
  • EN
  • DE
  • IT

CZRW5236B-G

Part No CZRW5236B-G
Manufacturer Comchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 350MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Comchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 350 mW
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number CZRW5236
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 583312-CZRW5236B-G
Ultra Librarian 3D Model Ultra Librarian CZRW5236B-G CAD Model

Description

The CZRW5236B-G is a single Zener diode with a voltage rating of 7.5V.

  • Purpose: designed for use in various electronic applications that require voltage regulation and protection against voltage spikes.
  • Power Rating: 350mW
  • Forward Voltage Drop: 900mV @ 10mA
  • Reverse Leakage Current: 3μA @ 6V
  • Package: surface mount SOD-123 package
  • Ideal for: automated assembly processes.
  • Operating Temperature: -65°C to 150°C
  • Suitable for: use in extreme environments.
  • Status: active product
  • Manufacturer: Comchip Technology

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0296
ShenZhen SlkorMicro Semicon Co. Ltd
1W 4.3V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
1W 30V LL-41
Lowest to $0.0657
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0638 $64.7570
2,470+ $0.0524 $129.4280
3,830+ $0.0507 $194.1810
5,265+ $0.0492 $259.0380
6,815+ $0.0475 $323.7125
9,120+ $0.0426 $388.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess