EN
  • EN
  • DE

RI80SMDM-0510-J1

Part No RI80SMDM-0510-J1
Manufacturer Comus International
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 140V / Molded Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 5W 250mA (AC), 350mA (DC) 140 V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Comus International
Series RI-80
Package Tape & Reel
Type Molded Body Reed
Circuit SPST-NO
Operate Range 5 ~ 10AT
Current - Switching 250mA (AC) , 350mA (DC)
Voltage - Switching AC 140 V
Voltage - Switching DC 175 V
Power - Rated 5W
Operate Time 0.35 ms
Release Time 0.02 ms
Mounting Type Surface Mount
Termination Style J Lead
Length - Overall 0.295" (7.49mm)
Size - Body 0.275" L x 0.091" W x 0.091" H (7.00mm x 2.31mm x 2.31mm)
Height Above Board 0.095" (2.41mm)
Temperature Range - Operating -40°C ~ 125°C
Current - Carry 500mA (DC)
Base Product Number RI80SMDM
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1349598-RI80SMDM-0510-J1
Ultra Librarian 3D Model Ultra Librarian RI80SMDM-0510-J1 CAD Model

Description

The Comus International RI-80 series of molded body reed switches by Comus International is a reliable and efficient solution for magnetic switches.

  • Switch Type: Magnetic, Reed Switch
  • Circuit: SPST-NO
  • Operate Time: 0.35 ms
  • Release Time: 0.02 ms
  • Operate Range: 5 ~ 10AT
  • Power Rating: 5W
  • Switching Current (AC): 250mA
  • Switching Current (DC): 350mA
  • Carrying Current (DC): 500mA
  • Switching Voltage (Max) (AC): 140 V
  • Switching Voltage (Max) (DC): 175 V
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Height Above Board: 0.095" (2.41mm)
  • Length - Overall: 0.295" (7.49mm)
  • Operating Temperature: -40°C ~ 125°C

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NC 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess