EN
  • EN
  • DE

BT835KRF (CX25835-14Z

Part No BT835KRF (CX25835-14Z
Manufacturer Conexant Systems
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997914-BT835KRF (CX25835-14Z
Categories OEM Parts(A-B)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT835KRF (CX25835-14Z CAD Model

Description

The BT835KRF (CX25835-14Z) is a video encoder manufactured by Conexant Systems (now Synaptics). It's designed to convert digital video signals into analog formats for display on traditional devices like TVs and monitors.

Applications

  • Set-top boxes
  • DVD players
  • Gaming consoles
  • Surveillance systems
  • Automotive entertainment systems
  • Video capture cards

Features

  • Digital-to-Analog Conversion: Converts digital video to analog composite and S-video.
  • NTSC/PAL Encoding: Supports both NTSC and PAL video standards.
  • Integrated DACs: Includes built-in Digital-to-Analog Converters.
  • Macrovision Support: May include copy protection features.
  • Low Power Consumption: Designed for efficient power usage.
  • Programmable Settings: Allows customization of video parameters.
  • Compact Package: Available in small form-factor packages.

Benefits

  • Compatibility: Enables modern devices to connect to older displays.
  • Versatile Encoding: Supports multiple video standards for global compatibility.
  • Reduced Component Count: Integrated DACs simplify system design.
  • Content Protection: Macrovision support helps prevent unauthorized copying.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The BT835KRF (CX25835-14Z) video encoder is a key component in systems that need to output digital video signals to analog displays. It typically receives digital video data from a processor or decoder and converts it into a format compatible with standard televisions and monitors. The device often includes features for adjusting brightness, contrast, and color to optimize the video output. It is designed for reliable performance and ease of integration in a variety of consumer and industrial applications.

You May Also Be Interested in

Intel
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess