The CMBT5401 is a PNP bipolar junction transistor (BJT) manufactured by Continental Device India Limited (CDIL). It is designed for use in general purpose amplification and switching applications. This transistor is commonly used in low to medium power circuits where a PNP transistor is required.
Applications:
- General Purpose Amplification
- Switching Circuits
- Driver Stages
- Small Signal Amplifiers
- Complementary Circuit Designs (with NPN Transistors)
Features:
- PNP Transistor
- Low Saturation Voltage
- High Current Gain (hFE)
- Small Signal Switching
- Surface Mount Package (SOT-23 or equivalent)
Benefits:
- Provides amplification of electrical signals, increasing signal strength for various applications.
- Enables efficient switching of current flow, allowing for control of circuits.
- Low saturation voltage minimizes power loss during switching operations.
- High current gain allows for efficient amplification with minimal base current.
- Small surface mount package allows for compact circuit designs and efficient board space utilization.
Additional Details:
The CMBT5401 typically has a collector-emitter voltage (VCEO) rating of -40V, a collector current (IC) rating of -600mA, and a power dissipation (PD) rating of around 350mW. The current gain (hFE) is typically between 100 and 300, depending on the operating conditions. The transistor is commonly available in a SOT-23 or similar small outline surface mount package.
When using the CMBT5401, it is important to ensure that the operating conditions are within the specified limits to prevent damage to the transistor. The base current should be limited to prevent excessive power dissipation. A series resistor is often used to limit the base current and ensure proper operation. Consult the datasheet for detailed specifications and application recommendations.