The BZT52C22V is a surface-mount Zener diode manufactured by Continental Device India Limited (CDIL). This diode is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Its compact size and reliable performance make it suitable for applications where space is limited.
Applications
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
- Level Shifting
Features
- Zener Voltage of 22V
- Low Reverse Leakage Current
- Surface-Mount Package (SOD-123)
- High Surge Current Capability
- RoHS Compliant
Benefits
- Precise voltage regulation to protect sensitive components
- Effective suppression of transient voltages and surges
- Compact size for high-density circuit board designs
- Reliable performance in harsh environments
- Environmentally friendly due to RoHS compliance
Technical Specifications
The BZT52C22V has a Zener voltage (VZ) of 22V with a tolerance of ±5%. The reverse leakage current (IR) is typically less than 0.1 µA at 17.6 V. It has a power dissipation of 500mW. The diode is supplied in a SOD-123 surface-mount package. The operating junction temperature range is -65°C to +150°C. The forward voltage at IF=10mA is typically 0.9V. The device is designed to provide stable voltage regulation in various electronic applications, including portable devices, power supplies, and communication equipment.