EN
  • EN
  • DE

CMBT5551

Part No CMBT5551
Manufacturer Continental Device India Limited
Catalog END - OF - LIFE
Description SILICON NPN HIGH-VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Continental Device India Limited
Win Source Part Number 1162236-CMBT5551
Manufacturer Homepage www.cdilsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMBT5551 CAD Model

Description

The CMBT5551 is a high voltage NPN transistor manufactured by Continental Device India Limited (CDIL). It is designed for general purpose amplification and switching applications where high voltage operation is required. This transistor is housed in a small SOT-23 package, making it suitable for space-constrained applications in modern electronic devices.

Applications

  • High Voltage Switching
  • Amplification
  • Linear Regulators
  • Driver Stages
  • General Purpose Switching and Amplification

Features

  • High Voltage Capability: VCEO = 160V.
  • High Current Capability: IC = 600mA.
  • Low Saturation Voltage: VCE(sat) = 0.25V (typical).
  • High Transition Frequency: fT = 100 MHz (typical).
  • Small SOT-23 Package: Allows for high-density PCB designs.

Benefits

  • Suitable for High Voltage Applications: Can be used in circuits with voltage requirements up to 160V.
  • Efficient Switching: Low saturation voltage minimizes power dissipation during switching.
  • Versatile: Suitable for a wide range of amplification and switching applications.
  • Compact Design: Small package saves board space.
  • Reliable Performance: Provides consistent performance in various applications.

Additional Details

The CMBT5551 has a maximum power dissipation of approximately 330mW. The DC current gain (hFE) is typically between 80 and 250, depending on the collector current. The operating and storage temperature range is generally from -55°C to +150°C. This transistor is commonly used in telecom equipment, industrial control systems, and consumer electronics for switching and amplification purposes. It's crucial to refer to the datasheet for precise specifications, including the base-emitter voltage and collector cutoff current at different temperatures and voltages.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess