EN
  • EN
  • DE

DCC-USBNB-160

Part No DCC-USBNB-160
Manufacturer Conxall/Switchcraft
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN PLG USB2.0 MINI B 5P SLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB - mini B
Number of Contacts 5
Gender Plug
Specifications USB 2.0
Mounting Type Free Hanging (In-Line)
Features Circular Bayonet Coupling
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Temperature Range - Operating -20°C ~ 75°C
Number of Ports 1
Mating Cycles 500
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571527-DCC-USBNB-160
Ultra Librarian 3D Model Ultra Librarian DCC-USBNB-160 CAD Model

Description

N

You May Also Be Interested in

Conxall/Switchcraft
CONN PLG USB2.0 MINI B 5P SLD
Need more? Email Us
Molex, LLC
CONN RCP MICRO HDMI 19POS SMD RA
Need more? Email Us
Amphenol FCI
CONN RCPT USB2.0 MINI AB SMD R/A
Lowest to $0.5239
Omron
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $3.4926
Conxall/Switchcraft
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
GCT
USB 2.0 TYPE-C RECPT VERT SMT 1.
Lowest to $1.5659
Samtec Inc.
USB 2.0 INTERFACE, TYPE A
Need more? Email Us
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEB 4P PCB RA
Lowest to $11.8019
Samtec Inc.
CONN RCPT USB2.0 TYPEB 4P SMD RA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess