EN
  • EN
  • DE

CL1208-4-100TR-R

Part No CL1208-4-100TR-R
Manufacturer Cooper Bussmann, Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192297-CL1208-4-100TR-R
Categories Custom Parts
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL1208-4-100TR-R CAD Model

Description

The CL1208-4-100TR-R is a common mode choke manufactured by Cooper Bussmann (now Eaton). It's designed to suppress common-mode noise in various electronic circuits and power lines. Common-mode chokes are essential components for reducing electromagnetic interference (EMI) and ensuring signal integrity.

Applications

  • Power Line Filtering: Used to filter out common-mode noise from AC power lines entering electronic devices.
  • Signal Line Filtering: Suppresses common-mode noise on signal lines, such as USB, Ethernet, and data communication cables.
  • Switching Power Supplies: Reduces EMI generated by switching power supplies.
  • LED Lighting: Filters noise in LED lighting systems to prevent interference.
  • Audio Equipment: Improves audio quality by reducing noise on audio signal lines.

Features

  • High Common Mode Impedance: Provides effective suppression of common-mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation for differential signals.
  • Compact Size: Allows for integration into space-constrained applications.
  • High Current Capability: Can handle significant current without saturation.
  • Wide Frequency Range: Operates effectively over a broad frequency range.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to other electronic devices.
  • Improved Signal Integrity: Enhances the quality of signals by reducing noise.
  • Compliance with Regulatory Standards: Helps meet EMI/EMC regulatory requirements.
  • Enhanced System Performance: Improves the overall performance of electronic systems by reducing noise.
  • Increased Reliability: Protects sensitive electronic components from noise-related damage.

Additional Details

The CL1208-4-100TR-R is typically a surface mount device (SMD). Key specifications to look for include the inductance value (in microhenries), the rated current (in amperes), the DC resistance (DCR), and the operating temperature range. It's RoHS compliant, indicating it's free from hazardous substances. Exact electrical characteristics should be verified with the manufacturer's datasheet.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Need more? Email Us
Chilisin
Lowest to $0.0021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess