EN
  • EN
  • DE

DR74-102

Part No DR74-102
Manufacturer Cooper Bussmann, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821902-DR74-102
Ultra Librarian 3D Model Ultra Librarian DR74-102 CAD Model

Description

The DR74-102 is a fuse block manufactured by Cooper Bussmann, Inc. It is designed to provide a secure and organized method for mounting and protecting fuses within an electrical circuit. Fuse blocks like the DR74-102 are essential components in a wide variety of applications, providing a crucial safety mechanism to prevent overcurrent situations that could damage equipment or create fire hazards.

Applications

  • Automotive electrical systems: Used in cars, trucks, and other vehicles to protect various circuits, such as lighting, power windows, and engine control systems.
  • Industrial control panels: Integrated into control panels to safeguard sensitive electronic equipment and prevent downtime caused by electrical faults.
  • Power distribution units (PDUs): Employed in PDUs to protect individual outlets and connected devices from overcurrent.
  • Telecommunications equipment: Used in telecommunication systems to protect critical components from surges and overloads.
  • Renewable energy systems: Found in solar power and wind turbine installations to protect inverters, charge controllers, and other system components.

Features

  • Durable construction: Typically made from high-quality, heat-resistant materials to withstand harsh operating environments.
  • Secure fuse retention: Designed to firmly hold fuses in place, preventing accidental dislodgement due to vibration or shock.
  • Clear labeling: Often includes clear markings for easy fuse identification and replacement.
  • Compact design: Optimized for efficient use of space within electrical enclosures.
  • Easy installation: Designed for straightforward mounting using screws or other standard hardware.

Benefits

  • Overcurrent protection: Prevents damage to electrical equipment caused by excessive current flow.
  • Circuit isolation: Allows for easy isolation of faulty circuits for troubleshooting and repair.
  • Improved safety: Reduces the risk of electrical fires and other hazards associated with overcurrent conditions.
  • Reduced downtime: Minimizes downtime by quickly isolating and protecting circuits from faults.
  • Organized wiring: Provides a structured and organized method for managing fuses and wiring, simplifying maintenance and troubleshooting.

Additional Details

The specific technical specifications of the DR74-102, such as voltage rating, current rating, and fuse size compatibility, would depend on the specific model and should be verified with the manufacturer's datasheet. It is essential to use the correct fuse type and rating for each circuit to ensure proper protection. The materials used in the construction of the fuse block are typically chosen for their flame retardancy and resistance to environmental factors.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess