EN
  • EN
  • DE

CHS-04TB(21)

Part No CHS-04TB(21)
Manufacturer Copal Electronics Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051996-CHS-04TB(21)
Categories OEM Parts(C-E)
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHS-04TB(21) CAD Model

Description

The CHS-04TB(21) is a rotary encoder produced by Copal Electronics Inc. Rotary encoders are crucial electromechanical components that translate mechanical rotational motion into electrical signals. They are used extensively in various industries for providing precise rotational position data or enabling accurate control.

Applications

  • Automotive Systems: Control knobs in car infotainment systems and dashboard controls.
  • Consumer Electronics: Used in various consumer devices for menu navigation, volume control, and other adjustments.
  • Test and Measurement Equipment: Incorporated into oscilloscopes, signal generators, and other instruments for precise parameter setting.
  • Robotics: Used in robotic arm joints to accurately track position.
  • Industrial Machinery: Control of various machinery settings in manufacturing environments.

Features

  • Compact Design: Optimizes space utilization in tight environments.
  • Incremental Output: Generates pulse signals as the shaft is rotated, enabling relative positioning.
  • Quadrature Signals: Outputs two signals (A and B) with a phase difference to determine rotation direction.
  • Robust Construction: Designed for mechanical durability in harsh environments.
  • Customizable Resolutions: Available with different pulses per revolution (PPR) to match application needs.

Benefits

  • Enhanced Precision: Facilitates accurate control and adjustment.
  • High Reliability: Ensures consistent performance over a long operational life.
  • Simplified Integration: Readily integrates into diverse systems via standard output signals.
  • Cost-Effectiveness: Provides a high-performance solution at a competitive price point.
  • Broad Applicability: Adaptable for use across various sectors and product types.

Additional Details

The CHS-04TB(21) often includes a shaft for manual rotation. The quadrature output generates digital signals that are easily interfaced with microcontrollers. The PPR determines the encoder's positional accuracy. Construction materials are chosen for their durability and resilience in different environmental conditions. Always refer to the manufacturer's datasheet for accurate specifications and electrical characteristics specific to your application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess