EN
  • EN
  • DE

PRCP-NSMF020-2C

Part No PRCP-NSMF020-2C
Manufacturer Copal Electronics Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085916-PRCP-NSMF020-2C
Categories OEM Parts(O-R)
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRCP-NSMF020-2C CAD Model

Description

The PRCP-NSMF020-2C is a precision potentiometer manufactured by Copal Electronics Inc. These potentiometers are designed to provide accurate and reliable variable resistance in a variety of electronic circuits. They are commonly used for adjusting and calibrating equipment, as well as for control applications where precise adjustments are needed.

Applications

  • Audio Equipment: Volume controls, tone adjustments, and other audio level settings.
  • Industrial Controls: Calibration and adjustment of sensors, actuators, and other control elements.
  • Medical Devices: Precision adjustments in medical instrumentation.
  • Test and Measurement Equipment: Fine-tuning of signal levels and calibration settings.
  • Robotics: Control of motor speeds, positions, and other robotic functions.

Features

  • High Precision: Offers accurate and repeatable resistance settings.
  • Compact Size: Suitable for applications where space is limited.
  • Rotary Adjustment: Easy to adjust with a rotary knob or screwdriver.
  • Durable Construction: Designed to withstand environmental factors such as temperature and humidity.
  • Multiple Resistance Values Available: Available in a range of resistance values to meet different circuit requirements.

Benefits

  • Precise Control: Allows for fine-tuning of electronic circuits, ensuring optimal performance.
  • Easy Integration: Simple to incorporate into existing designs.
  • Reliable Performance: Provides consistent and dependable resistance adjustments.
  • Long Lifespan: Durable construction ensures extended operational life.
  • Versatile Use: Suitable for a wide range of applications across various industries.

Additional Details

The PRCP-NSMF020-2C potentiometer features a specific resistance value (consult the datasheet for the exact value). It is typically constructed with a resistive element made from materials like cermet, ensuring stability and accuracy. The device's mechanical specifications, such as the rotational torque and operating temperature range, are critical for proper implementation. It is important to refer to the manufacturer's datasheet for detailed electrical and mechanical characteristics to ensure compatibility with the intended application.

Proper handling and installation are crucial to maintain the potentiometer's performance. Avoid excessive force during adjustment to prevent damage to the internal components. Regular maintenance, such as cleaning and periodic checks, can help extend its lifespan and ensure continued accuracy.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess