EN
  • EN
  • DE

PAC7366CA

Part No PAC7366CA
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Description Ntsc/pal Digital Image Soc - Clcc Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128867-PAC7366CA
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAC7366CA CAD Model

Description

The Pixart Imaging Inc. PAC7366CA is a CMOS VGA (Video Graphics Array) single-chip image sensor. It is designed for capturing high-quality images and video in various applications. This sensor integrates advanced image processing capabilities and features a compact design.

Applications:

  • Webcams: Used in webcams for capturing video and images during video conferencing and live streaming.
  • Security Cameras: Provides image capture for surveillance and security systems.
  • Toys and Educational Devices: Integrated into toys and educational tools for image and video capture.
  • Portable Devices: Used in portable devices requiring image and video capture capabilities.
  • Machine Vision: Applied in machine vision systems for image analysis and object recognition.

Features:

  • VGA Resolution: Captures images and video at VGA resolution (640x480 pixels).
  • CMOS Technology: Uses CMOS technology for low power consumption and high image quality.
  • Automatic Exposure Control (AEC): Automatically adjusts exposure settings for optimal image brightness.
  • Automatic White Balance (AWB): Automatically adjusts white balance for accurate color reproduction.
  • Automatic Gain Control (AGC): Automatically adjusts gain for optimal image sensitivity.
  • Digital Video Output: Provides digital video output for easy integration with other systems.
  • Compact Package: Available in a small package size for space-constrained applications.

Benefits:

  • High Image Quality: Captures high-quality images and video with accurate color reproduction.
  • Low Power Consumption: Reduces power consumption and extends battery life in portable devices.
  • Automatic Adjustments: Automatically adjusts exposure, white balance, and gain for optimal image quality in various lighting conditions.
  • Easy Integration: Digital video output simplifies integration with other systems.
  • Compact Size: Enables integration into small and portable devices.
  • Cost-Effective: Provides a cost-effective solution for image and video capture.

Additional Details:

The PAC7366CA integrates various image processing functions, such as automatic exposure control, automatic white balance, and automatic gain control, to ensure optimal image quality in different lighting conditions. Its digital video output simplifies integration with other systems, such as microcontrollers and image processors. The sensor is available in a compact package, making it suitable for space-constrained applications. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
QSI
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess