EN
  • EN
  • DE

S-7030ETA

Part No S-7030ETA
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 307808-S-7030ETA
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
Circuit BCD Complement
Number of Positions 10
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.114" (2.90mm)
Mounting Type Surface Mount
Termination Style J Lead
Pitch 0.100" (2.54mm), Full
Washable Yes
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian S-7030ETA CAD Model

Description

The Copal Electronics Inc. S-7030ETA is a precision trimming potentiometer designed for applications requiring accurate and repeatable resistance adjustments. This component allows for fine-tuning of electronic circuits, ensuring optimal performance and calibration.

Applications

  • Audio Equipment: For adjusting volume levels, equalization, and balance in amplifiers, mixers, and soundboards.
  • Power Supplies: Enables precise voltage and current regulation in both linear and switching power supplies.
  • Test and Measurement Instruments: Used for calibrating multimeters, oscilloscopes, and signal generators.
  • Industrial Control Systems: Adjusting sensor sensitivity, motor speed control, and process variable tuning.
  • Medical Devices: Calibration of medical instrumentation, such as patient monitoring systems and diagnostic equipment.

Features

  • High Resolution: Provides fine-grained adjustment for precise calibration.
  • Excellent Stability: Ensures consistent performance over temperature and time.
  • Low Temperature Coefficient: Minimizes resistance drift due to temperature changes.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.
  • Compact Size: Allows for easy integration into space-constrained circuit boards.

Benefits

  • Improved Accuracy: Enables precise calibration and optimization of electronic circuits.
  • Enhanced Reliability: Stable performance ensures consistent and dependable operation.
  • Reduced Maintenance: Sealed construction minimizes the need for recalibration and maintenance.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.
  • Cost-Effective Solution: Provides a reliable and affordable means of fine-tuning circuit parameters.

Additional Details

The S-7030ETA is constructed using high-quality materials to ensure long-term reliability and performance. Its robust design allows it to withstand harsh environmental conditions, making it ideal for industrial and commercial applications. Proper mounting and soldering techniques should be employed to ensure optimal performance and longevity. It is crucial to refer to the manufacturer's datasheet for detailed specifications, including resistance range, power rating, and operating temperature.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2305 $59.2270
34+ $3.4712 $118.0208
52+ $3.3627 $174.8604
71+ $3.2543 $231.0553
92+ $3.1458 $289.4136
123+ $2.8203 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess