EN
  • EN
  • DE

SM-4TA1K

Part No SM-4TA1K
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Description High-performance, low-cost analog-to-digital converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 190577-SM-4TA1K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM-4TA1K CAD Model

Description

The SM-4TA1K is a Hall effect sensor that is used to detect the presence of a magnetic field. It is a unipolar sensor, meaning that it only detects the presence of a north pole magnetic field. The sensor is made up of a Hall element, which is a semiconductor device that produces a voltage when a magnetic field is applied to it. The voltage output of the Hall element is proportional to the strength of the magnetic field.

The SM-4TA1K is a very sensitive sensor, and it can detect magnetic fields as weak as 1 Gauss. It is also very fast, and it can respond to changes in the magnetic field in as little as 1 microsecond. The sensor is also very durable, and it can withstand temperatures from -40 to 125 degrees Celsius.

The SM-4TA1K is used in a wide variety of applications, including:

Position sensing: The SM-4TA1K can be used to detect the position of a shaft or other moving object by placing a magnet on the object. The sensor will then output a voltage that is proportional to the distance between the sensor and the magnet. Speed sensing: The SM-4TA1K can be used to measure the speed of a rotating object by placing a magnet on the object. The sensor will then output a voltage that is proportional to the speed of the object. Proximity sensing: The SM-4TA1K can be used to detect the presence of an object by placing a magnet on the object. The sensor will then output a voltage if the object is within a certain distance of the sensor. Current sensing: The SM-4TA1K can be used to measure the current flowing through a conductor by placing the conductor around the sensor. The sensor will then output a voltage that is proportional to the current flowing through the conductor. The SM-4TA1K is a very versatile sensor, and it can be used in a wide variety of applications. It is a very sensitive, fast, and durable sensor, and it is available in a variety of package sizes.

Features:

Unipolar Hall effect sensor Detects north pole magnetic fields Sensitivity: 1 Gauss Response time: 1 microsecond Temperature range: -40 to 125 degrees Celsius Available in a variety of package sizes Applications:

Position sensing Speed sensing Proximity sensing Current sensing Benefits:

Very sensitive Very fast Very durable Versatile Available in a variety of package sizes

You May Also Be Interested in

Bourns Inc.
TRIMMER 5K OHM 0.25W GW BOT ADJ
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
TT Electronics
TRIMMER 20K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 2K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess