EN
  • EN
  • DE

SM-4TW2M

Part No SM-4TW2M
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 190585-SM-4TW2M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM-4TW2M CAD Model

Description

The Copal Electronics Inc. SM-4TW2M is a surface mount trimming potentiometer designed for applications requiring precise resistance adjustment. This single-turn potentiometer is engineered for automated assembly processes and efficient utilization of PCB real estate. Its compact size and surface mount configuration make it a suitable choice for modern, densely packed electronic devices.

Applications

  • Calibration of Medical Devices: Employed in medical equipment for accurate calibration of sensors and circuits.
  • Industrial Automation Systems: Used in industrial controllers and feedback loops for precise adjustments.
  • Test and Measurement Equipment: Integrated in test instruments for fine-tuning and calibration purposes.
  • Power Supply Calibration: Used for adjusting output voltages and current limits in power supplies.
  • Audio Equipment Tuning: Implemented in audio amplifiers and signal processors for volume and tone control.

Features

  • Surface Mount Design: Enables automated assembly and reduces manufacturing costs.
  • Single-Turn Adjustment: Offers a simple and direct method for setting the resistance value.
  • Compact Footprint: Saves valuable PCB space, allowing for higher component density.
  • Cermet Resistive Element: Provides excellent stability and long-term reliability.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Benefits

  • Precise Resistance Adjustment: Allows for accurate calibration and fine-tuning of electronic circuits.
  • Space-Saving Design: Ideal for applications with limited PCB space.
  • Automated Assembly: Simplifies the manufacturing process and reduces assembly time.
  • Long-Term Stability: Ensures consistent performance over the lifespan of the product.
  • Versatile Application: Suitable for a wide range of electronic applications.

Technical Specifications:

Typical specifications for the SM-4TW2M include a resistance range from 10 ohms up to 2 megaohms, a power rating of approximately 0.25W, and an operating temperature range from -55°C to +125°C. The potentiometer incorporates a cermet resistive element known for its stability and precision. The housing material is usually a high-temperature plastic suitable for surface mount soldering processes, ensuring compatibility with automated manufacturing techniques.

The SM-4TW2M is a versatile component that finds applications in a wide array of electronic devices, from industrial control systems to consumer electronics, due to its robustness, precision, and ease of integration.

You May Also Be Interested in

Vishay
TRIMMER 10 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W GW BOT ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess