EN
  • EN
  • DE

ST-32 ETA 500 OHM(52)_

Part No ST-32 ETA 500 OHM(52)_
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193832-ST-32 ETA 500 OHM(52)_
Popularity Low
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian ST-32 ETA 500 OHM(52)_ CAD Model

Description

The Copal Electronics Inc. ST-32 series represents a line of compact, high-quality trimming potentiometers designed for precise resistance adjustments in various electronic applications. The ST-32 ETA 500 OHM(52)_ model specifically offers a resistance value of 500 ohms, making it suitable for circuits requiring fine-tuning within that particular range.

Applications:

  • Audio amplifiers: For gain control and bias adjustments.
  • Power supplies: For voltage and current regulation.
  • Test and measurement equipment: For calibration and fine-tuning.
  • Industrial control systems: For feedback control and process adjustments.
  • Consumer electronics: In various devices requiring precise resistance settings.

Features:

  • Cermet resistive element: Provides excellent stability and long life.
  • Sealed construction: Protects against dust, moisture, and other contaminants.
  • Compact size: Suitable for high-density circuit board layouts.
  • High resolution: Enables precise resistance adjustments.
  • ETA Configuration: Designates a specific terminal configuration.
  • 500 Ohm Resistance: Suitable resistance for several applications.

Benefits:

  • Improved circuit performance: Allows for precise optimization of circuit parameters.
  • Enhanced reliability: Robust construction ensures dependable operation.
  • Reduced maintenance: Stable resistance value minimizes the need for frequent recalibration.
  • Space-saving design: Enables use in miniaturized electronic devices.
  • Long lifespan: Durable materials ensure long-term performance.

Additional Details:

The ST-32 series typically utilizes a cermet resistive element, known for its superior stability and resistance to wear compared to carbon-based elements. The sealed construction protects the element from environmental factors that could affect its performance. The 500-ohm resistance value is appropriate for applications where a mid-range resistance is required. The power rating is typically around 0.25W, and care must be taken not to exceed this limit. The 'ETA' likely relates to the lead configuration for PCB mounting, while the (52) is most likely a production or manufacturing date code. The underscore character at the end is simply part of the product ID and has no known significance to functionality.

You May Also Be Interested in

TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 1W PC PIN SIDE
Lowest to $16.7769
Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2151 $62.1510
23+ $5.1005 $117.3115
36+ $4.9411 $177.8796
49+ $4.7817 $234.3033
63+ $4.6223 $291.2049
84+ $4.1441 $348.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess