EN
  • EN
  • DE

ST-5ETW200KOHM

Part No ST-5ETW200KOHM
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193957-ST-5ETW200KOHM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-5ETW200KOHM CAD Model

Description

The Copal Electronics Inc. ST-5ETW200KOHM is a precision trimming potentiometer designed for fine adjustments in electronic circuits. This potentiometer is particularly suited for applications requiring accurate and stable resistance settings. Its high resistance value (200 kOhms) makes it ideal for high-impedance circuits where minimal current draw is essential. The 'ST-5ETW' series is known for its robust construction and reliable performance.

Applications

  • Calibration of test and measurement equipment
  • Fine-tuning of analog circuits
  • Gain adjustment in amplifiers
  • Setting reference voltages in power supplies
  • Adjusting time constants in timing circuits

Features

  • High resistance value (200 kOhms)
  • Sealed construction to prevent contamination
  • High stability and reliability
  • Small size for compact designs
  • Through-hole mounting
  • RoHS compliant

Benefits

  • Precise Adjustment: Allows for accurate and repeatable adjustments in electronic circuits.
  • Stable Performance: Ensures consistent resistance value over time and temperature variations.
  • Environmental Protection: Sealed construction protects against dust, moisture, and other environmental factors.
  • Compact Design: Small footprint allows for easy integration into space-constrained applications.
  • Long Lifespan: Designed for long-term reliability and stable operation.

The ST-5ETW200KOHM potentiometer features a standard tolerance rating and a specific power rating. Its design allows for smooth and precise adjustments, making it suitable for sensitive applications. For detailed specifications, including resistance tolerance, power rating, temperature coefficient, and mechanical dimensions, refer to the Copal Electronics Inc. datasheet. The component is designed for manual adjustment and is commonly used in a wide range of industrial and commercial electronic devices.

You May Also Be Interested in

Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Lowest to $4.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess