EN
  • EN
  • DE

ST-7TB1KOHM(102)

Part No ST-7TB1KOHM(102)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194113-ST-7TB1KOHM(102)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-7TB1KOHM(102) CAD Model

Description

The ST-7TB1KOHM(102) is a precision trimming potentiometer manufactured by Copal Electronics Inc. It's engineered for applications that demand accurate electrical adjustments. It delivers reliable and consistent performance across its operational lifespan.

Applications

  • Calibration of electronic test equipment
  • Precise adjustment of voltage dividers
  • Fine-tuning of audio amplifiers and mixers
  • Setting of reference voltages in power supplies
  • Adjustment of sensor sensitivity in instrumentation

Features

  • Compact size ideal for dense circuit board layouts
  • Sealed construction protects against dust and moisture
  • High resolution allows for very fine adjustments
  • Stable resistance element ensures long-term reliability
  • Available in a range of resistance values

Benefits

  • Enables accurate and repeatable electrical settings
  • Enhances the overall performance and stability of circuits
  • Minimizes the need for frequent recalibration
  • Extends the operational life of electronic devices
  • Provides a cost-effective solution for precision control

Additional Details

The ST-7TB1KOHM(102) is designed for through-hole mounting. Its resistance value is 1k ohms (102). Typically, it is rated for power dissipation around 0.25W. The operating temperature range is between -55°C and +125°C, making it suitable for various environments. Its mechanical rotation life is engineered to withstand many cycles. The resistive element is often constructed from cermet, contributing to excellent stability and accuracy. Copal Electronics is renowned for producing high-quality components. It is best suited for applications that require stable and accurate adjustment capabilities.

Its rugged construction ensures that the ST-7TB1KOHM(102) performs reliably even in harsh environments. Furthermore, its small size makes it easy to integrate into existing designs. The high resolution enables engineers to fine-tune circuits to meet their specific requirements. It is suitable for use in a wide array of industries, including industrial automation, medical devices, and aerospace.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Lowest to $4.1368
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess