EN
  • EN
  • DE

G313-06329-00

Part No G313-06329-00
Manufacturer Coral
Catalog Expansion Cards
Description G313-06329-00 Coral Accelerator Cards CORAL ACCELERATOR MODULE//G950-06809-01 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coral
Product Category Accelerator Cards
RoHS Details
Form Factor 15 mm x 10 mm x 1.5 mm
Core Edge TPU
Interface Type PCIe, USB
Operating Supply Voltage 3.1 V to 3.63 V
Minimum Operating Temperature - 20 C
Maximum Operating Temperature + 70 C
Dimensions 15 mm x 10 mm x 1.5 mm
Brand Coral
Frequency 500 MHz
Moisture Sensitive Yes
Packaging Reel
Product Type Accelerator Cards
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Embedded Solutions
Part # Aliases 90AN01G0-B0XAY0
Ultra Librarian 3D Model Ultra Librarian G313-06329-00 CAD Model

Description

0434001.NR 1A 32V Fuse - Precision Protection for Electronics

The 0434001.NR 1A 32V fuse is a robust electronic component designed to safeguard your circuits from overcurrent conditions. With a rating of 1 amp and 32 volts, it's suitable for a variety of low-voltage applications.

  • Applications/Projects:
    • Consumer electronics
    • Automotive electrical systems
    • Small appliances
    • DIY electronics kits
  • Features and Benefits:
    • Reliable performance in low-voltage applications
    • Compact design for space-saving installations
    • Quick blow response for enhanced protection
    • Durable construction to ensure longevity
  • Additional Details:
    • Compatible with various holder types
    • Meets industry safety standards
    • RoHS compliant

You May Also Be Interested in

IBM
DASD EXPANSION UNIT - 6-SLOT
Need more? Email Us
IBM
DASD EXPANSION UNIT
Need more? Email Us
IBM
HSL-2/RIO-G Ports - 2 Copper
Need more? Email Us
IBM
MEMORY RISER CARD
Need more? Email Us
IBM
GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Need more? Email Us
IBM
PCIe3 NVMe Carrier Card w/2 M.2 Module Slots
Need more? Email Us
IBM
Memory Riser Card
Need more? Email Us
IBM
DASD CONCURRENT MAINT CAGE
Need more? Email Us
IBM
4-DISK SLOT EXP - PCI-X MIRROR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess