IBM 5604 - MEMORY RISER CARD

Part No IBM 5604 - MEMORY RISER CARD
Manufacturer IBM
Catalog Expansion Cards
Description MEMORY RISER CARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Expansion Cards
Win Source Part Number 1416460-IBM 5604 - MEMORY RISER CARD
Manufacturer IBM

Description

The IBM 5604 Memory Riser Card is designed to optimize the memory capacity and performance of compatible IBM servers. This riser card serves as an extension platform, allowing for additional memory DIMMs to be installed, thus significantly expanding the server's total memory capacity. It is engineered to support advanced memory technologies and provides a reliable connection between the memory modules and the server's motherboard. By increasing the memory headroom, servers can handle more simultaneous applications and process larger data sets more efficiently, which is critical for performance-intensive tasks. Integrated into the server's architecture, this memory riser card is crucial for enterprises aiming to scale their computing resources to meet growing workload demands and improve overall system performance.

You May Also Be Interested in

IBM
PCIe Riser Card (Gen2)
Need more? Email Us
Lenovo
IBM Ethernet Server Connectivity Module
Need more? Email Us
IBM
Memory Riser Card
Need more? Email Us
Lenovo
INTERPOSER
Need more? Email Us
NetApp
NetApp NVRAM6 512MB PCI-E Controller Card
Need more? Email Us
IBM
MEMORY RISER CARD
Need more? Email Us
IBM
SPCN CARD SB1 (9406-5075)
Need more? Email Us
Lenovo
1GB PCI E
Need more? Email Us
NetApp
NetApp NVRAM6 512MB PCI-E Controller Card
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.3819
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444