EN
  • EN
  • DE

105HC3600K2EM8

Part No 105HC3600K2EM8
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 1UF 10% 600VAC CHAS MT  /  1 µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Cornell Dubilier / Illinois Capacitor
Series HC3
Package Bulk
Capacitance 1 µF
Tolerance ±10%
Voltage Rating - AC 600V
Dielectric Material Polypropylene (PP)
ESR (Equivalent Series Resistance) 0.5 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Chassis Mount
Package / Case Nonstandard
Dimension 2.205" L x 1.189" W (56.00mm x 30.20mm)
Height - Seated (Max) 2.618" (66.50mm)
Termination Threaded, Female
Applications Conduction Cooled; High Pulse, DV/DT
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0055
Other Names 1572-1558
Standard Package 2
Win Source Part Number 1062880-105HC3600K2EM8
Ultra Librarian 3D Model Ultra Librarian 105HC3600K2EM8 CAD Model

Description

This is an HC3 series film capacitor from Cornell Dubilier / Illinois Capacitor that comes with a capacitance of 1 µF and a tolerance of ±10%.

  • Voltage Rating (AC): 600V
  • Application: Used for conduction cooled and high pulse, DV/DT applications
  • Termination: Non-standard capacitor that is threaded and female terminated
  • Package: Bulk
  • Standard Package: Contains 2 capacitors
  • Dielectric Material: Polypropylene (PP)
  • Operating Temperature Range: Between -40°C to 85°C
  • Dimensions: 2.205" L x 1.189" W (56.00mm x 30.20mm)
  • RoHS Compliant: Yes

You May Also Be Interested in

Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess