EN
  • EN
  • DE

CD5CC120DO3F

Part No CD5CC120DO3F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 12PF 0.5PF 300V RADIAL / Cap Mica 12pF 300V 0.5pF (6.9 X 2.8 X 4.8mm) Radial 3mm 125°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series CD5
Packaging Bulk
Capacitance 12pF
Tolerance ±0.5pF
Voltage Rating DC 300V
Dielectric Material Mica
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Lead Spacing 0.118" (3.00mm)
Features General
Dimension 0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Maximum) 0.189" (4.80mm)
Win Source Part Number 777762-CD5CC120DO3F
Popularity Medium
Supply and Demand Status Limited
Family Name CD5
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CD5CC120DO3F CAD Model

Description

The Cornell Dubilier Electronics (CDE) CD5CC120DO3F capacitor is a radial capacitor with a capacitance of 12pF, tolerance of ±0.5pF, and voltage rating DC of 300V.

  • Capacitance: 12pF
  • Tolerance: ±0.5pF
  • Voltage Rating DC: 300V
  • Application: General-purpose
  • Packaging: Bulk
  • Lead Spacing: 0.118" (3.00mm)
  • Dimensions: 0.272" L x 0.110" W (6.90mm x 2.80mm)
  • Dielectric Material: Mica
  • Family Name: CD5
  • Height: 0.189" (4.80mm)
  • Operating Temperature Range: -55°C to 125°C
  • Supply and demand status: Limited

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 220PF 5% 1.5KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 390PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 68PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 100PF 5% 500V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 80PF 5% 500V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 75PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 75PF 5% 300V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 20PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 100PF 5% 300V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess