EN
  • EN
  • DE

CM05FD361J03

Part No CM05FD361J03
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description Capacitor Mica
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174010-CM05FD361J03
Categories Mica and PTFE Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM05FD361J03 CAD Model

Description

The CM05FD361J03 is a high-quality Mica capacitor manufactured by Cornell Dubilier Electronics (CDE). Mica capacitors are known for their exceptional stability, precision, and reliability, making them suitable for demanding applications requiring consistent performance over a wide range of temperatures and frequencies. This particular capacitor is designed to provide stable capacitance in critical circuits.

Applications

  • High-frequency circuits: Used in RF amplifiers, oscillators, and filters where low loss and stable performance are crucial.
  • Timing circuits: Employed in precision timing applications due to their low capacitance drift.
  • High-voltage applications: Suitable for use in circuits with high voltage requirements due to their robust dielectric properties.
  • Military and aerospace applications: Utilized in critical military and aerospace systems requiring high reliability and stability under extreme conditions.
  • Medical equipment: Found in precision medical devices where accuracy and reliability are paramount.

Features

  • High stability: Offers extremely stable capacitance over temperature and frequency.
  • Low dissipation factor: Provides minimal energy loss, ensuring efficient circuit operation.
  • High insulation resistance: Guarantees minimal leakage current, enhancing circuit performance.
  • Tight capacitance tolerance: Ensures precise capacitance values, critical for accurate circuit performance.
  • Wide operating temperature range: Operates reliably in a broad range of environmental conditions.

Benefits

  • Improved circuit performance: Enhances the accuracy and stability of electronic circuits.
  • Increased reliability: Reduces the risk of component failure, ensuring long-term system reliability.
  • Enhanced precision: Provides accurate and consistent capacitance values for critical applications.
  • Reduced energy loss: Minimizes energy dissipation, increasing circuit efficiency.
  • Extended lifespan: Offers a long service life, reducing the need for frequent replacements.

Additional Details

Mica capacitors, like the CM05FD361J03, are constructed using thin layers of mica as the dielectric material. This construction provides excellent electrical and mechanical properties. The specific capacitance value, voltage rating, and tolerance can vary, so it is crucial to refer to the product datasheet for detailed specifications. These capacitors are commonly available in various leaded and surface-mount packages.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 20PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 750PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 68PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 80PF 5% 500V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 15PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 10PF 0.5PF 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 1500PF 1% 100V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 470PF 2% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 10000PF 5% 1KV RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess