EN
  • EN
  • DE
  • IT

SFA37T2K156B-F

Part No SFA37T2K156B-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series SF
Package Bulk
Capacitance 2 µF
Tolerance ±10%
Voltage Rating - AC 370V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Chassis Mount, Requires Holder/Bracket
Package / Case Radial, Can
Dimension 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
Height - Seated (Max) 1.680" (42.67mm)
Termination Quick Connect, Disconnect
Lead Spacing 0.810" (20.57mm)
Applications Motor Run
Standard Package 126
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Win Source Part Number 1302610-SFA37T2K156B-F
Ultra Librarian 3D Model Ultra Librarian SFA37T2K156B-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) 1302610-SFA37T2K156B-F is a radial can film capacitor that belongs to the SF series.

  • Capacitance: 2 µF
  • Tolerance: ±10%
  • Voltage Rating: 370V AC
  • Dielectric Material: Polypropylene (PP), Metallized
  • Application: Motor Run
  • Height: 1.680" (42.67mm)
  • Mounting: Chassis (requires holder/bracket)
  • Package: Bulk
  • Lead Spacing: 0.810" (20.57mm)
  • Operating Temperature: -40°C to 70°C
  • Standard Package: 126
  • Manufacturer: Cornell Dubilier Electronics (CDE)

You May Also Be Interested in

Kemet
CAP FILM 33UF 5% 250VDC RADIAL
Lowest to $26.2690
Kemet
CAP FILM RAD
Lowest to $0.2934
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6000
Lowest to $9.8893
Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10SMD
Need more? Email Us
EPCOS (TDK)
CAP FILM 3.3UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 3300PF 20% 480VAC RAD
Lowest to $2.6078
Kemet
CAP FILM 0.22UF 10% 630VDC RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess