EN
  • EN
  • DE

CD10ED220JO3

Part No CD10ED220JO3
Catalog Mica and PTFE Capacitors
Description CAP MICA 22PF 5% 500V RADIAL
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Capacitance 22 pF
Tolerance ±5%
Voltage - Rated 500 V
Dielectric Material Mica
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Radial
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Size / Dimension 0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max) 0.331\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1522816-CD10ED220JO3
Ultra Librarian 3D Model Ultra Librarian CD10ED220JO3 CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 0.062UF 2% 300V RADIAL / Cap Mica 0.062uF 300V 2% (37.3 X 11.4 X 23.4mm) Radial 27mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 200PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 430PF 2% 100V RADIAL / Cap Mica 430pF 100V 2% (7 X 3.2 X 6.6mm) Radial 4.4mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 500V SMD / Cap Mica 70pF 500V 5% (200°C Medical Bulk
Need more? Email Us
Littelfuse Inc.
220pF Mica Capacitor 500V
Lowest to €21.8336
Cornell Dubilier Electronics (CDE)
CAP MICA 1500PF 5% 1KV 2220
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 4700PF 2% 500V RADIAL / Cap Mica 0.0047uF 500V 2% (19.8 X 6.9 X 21.8mm) Radial 11.1mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 105PF 2% 500V SMD / SMT Clad RF Capacitors
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess