EN
  • EN
  • DE

TDC155K035NSE-F

Part No TDC155K035NSE-F
Catalog Tantalum Capacitors
Description CAP TANT 1.5UF 10% 35V RADIAL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 1.5 µF
Tolerance ±10%
Voltage - Rated 35 V
Type Conformal Coated
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.175" Dia (4.45mm)
Height - Seated (Max) 0.350" (8.89mm)
Lead Spacing 0.125" (3.18mm)
Manufacturer Size Code E
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526165-TDC155K035NSE-F
Ultra Librarian 3D Model Ultra Librarian TDC155K035NSE-F CAD Model

Description

N

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Lowest to $24.0101
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess