EN
  • EN
  • DE

TDC476K010NSF-F

Part No TDC476K010NSF-F
Catalog Tantalum Capacitors
Description CAP TANT 47UF 10% 10V RADIAL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 47 µF
Tolerance ±10%
Voltage - Rated 10 V
Type Conformal Coated
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.250" Dia (6.35mm)
Height - Seated (Max) 0.500" (12.70mm)
Lead Spacing 0.125" (3.18mm)
Manufacturer Size Code F
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526166-TDC476K010NSF-F
Ultra Librarian 3D Model Ultra Librarian TDC476K010NSF-F CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess