EN
  • EN
  • DE

CMW128GX4M4D3000C16

Part No CMW128GX4M4D3000C16
Manufacturer Corsair
Catalog Memory - Modules
Description DDR4-3000 UDIMM VENGEANCE RGB PRO (128GB 4x32G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1449203-CMW128GX4M4D3000C16
Manufacturer Corsair
Ultra Librarian 3D Model Ultra Librarian CMW128GX4M4D3000C16 CAD Model

Description

Corsair's CMW128GX4M4D3000C16 is an extraordinary RAM kit from the VENGEANCE RGB PRO series, designed for users who demand both high-capacity memory and aesthetic customization options. This kit includes four 32GB DDR4 modules, summing up to an impressive total of 128GB, catering to the needs of professional video editors, 3D animators, and gamers looking for expansive memory capacity to handle complex tasks without a hitch. Operating at a speed of 3000MHz, these modules ensure smooth operation and efficient processing across multiple applications. The PC4-24000 standard compliance and 288-pin configuration guarantee compatibility with the latest high-performance desktop platforms. A distinguishing feature of the VENGEANCE RGB PRO series is its dynamic multi-zone RGB lighting, which allows for extensive customization through Corsair's iCUE software, enabling synchronization with other RGB components in your build. Each module is constructed with a custom performance PCB and highly screened memory ICs, emphasizing both overclocking potential and reliable performance under demanding workloads. The combination of high-capacity, speed, and aesthetics makes the CMW128GX4M4D3000C16 an outstanding choice for users seeking to elevate their system's capabilities and visual appeal.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess