EN
  • EN
  • DE

NFM41PC204F1H3

Part No NFM41PC204F1H3
Manufacturer Murata Electronics North America
Catalog Feed Through Capacitors
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1231127-NFM41PC204F1H3
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFM41PC204F1H3 CAD Model

Description

The Murata NFM41PC204F1H3 is a high-performance common mode choke designed for noise suppression in differential signal lines. This component effectively attenuates common mode noise while maintaining the integrity of high-speed data signals. Its compact size and excellent electrical characteristics make it suitable for a wide range of applications where electromagnetic interference (EMI) is a concern.

Applications

  • USB Interfaces: Used to suppress common mode noise in USB data lines, ensuring reliable data transfer.
  • HDMI Interfaces: Employed in HDMI connections to reduce EMI and maintain signal integrity.
  • Ethernet Interfaces: Utilized in Ethernet cables and devices to filter out noise and improve network performance.
  • LVDS Circuits: Applied in Low Voltage Differential Signaling (LVDS) circuits for noise reduction and signal enhancement.
  • DisplayPort Interfaces: Incorporated in DisplayPort connections to minimize interference and ensure high-quality video transmission.

Features

  • Common Mode Noise Suppression: Effectively attenuates common mode noise while minimizing differential mode signal attenuation.
  • High Impedance: Provides high impedance to common mode noise, preventing it from propagating through the circuit.
  • Low Insertion Loss: Maintains signal integrity by minimizing insertion loss in the differential signal path.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Reliability: Designed for stable performance and long-term reliability in various operating conditions.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, ensuring clean and reliable signal transmission.
  • Enhanced EMI Performance: Helps to meet regulatory EMI requirements by suppressing unwanted emissions.
  • Increased System Reliability: Protects sensitive circuits from noise-related failures.
  • Simplified Design: Easy to integrate into existing circuits with minimal impact on performance.
  • Cost-Effective Solution: Provides a cost-effective solution for noise suppression compared to other EMI mitigation techniques.

Additional Details

The NFM41PC204F1H3 has a common mode impedance of 2000 Ohms at 100 MHz. It is designed to handle a rated current of typically 100 mA. The operating temperature range is typically -40°C to +85°C. This common mode choke is compliant with RoHS standards, ensuring environmental friendliness. It is available in a surface-mount package, facilitating automated assembly. The component's self-resonant frequency is optimized to provide effective noise suppression over a wide frequency range.

You May Also Be Interested in

Knowles Syfer
Need more? Email Us
Knowles Syfer
Lowest to $64.4504
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Need more? Email Us
Knowles Syfer
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess