EN
  • EN
  • DE

ZS1R50505

Part No ZS1R50505
Manufacturer Cosel USA, Inc.
Catalog Custom Parts (U - Z)
Description Converter; 5 V; 0.25 A; 5 V; 0.420 A (Typ.); -10 degC; 60 degC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 420 mA
Max Operating Temperature 60 °C
Output Current 250 mA
Output Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1197736-ZS1R50505
Categories Custom Parts
Manufacturer Cosel USA, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZS1R50505 CAD Model

Description

The Cosel USA, Inc. The supply and demand status of this product is limited.

  • Manufacturer: Cosel USA, Inc.
  • Win Source Part Number: 1197736-ZS1R50505
  • Output Current: 250 mA
  • Output Voltage: 5 V
  • Input Current: 420 mA
  • Maximum Operating Temperature: 60 °C
  • RoHS: non-compliant

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Rochester Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess