The K10104BTRU is a high-performance crystal oscillator manufactured by COSMO. This oscillator is designed to provide a stable and accurate clock signal for a variety of electronic applications. It's known for its reliability and precision in frequency generation.
Applications
- Microcontrollers
- Communication Equipment
- Clock and Timing Circuits
- Frequency Synthesizers
- Data Acquisition Systems
Features
- High Frequency Stability: Provides a consistent and reliable clock signal.
- Low Phase Noise: Ensures minimal jitter for sensitive applications.
- Wide Operating Temperature Range: Suitable for various environmental conditions.
- Compact Size: Allows for easy integration into space-constrained designs.
- Low Power Consumption: Minimizes energy usage in battery-powered devices.
Benefits
- Improved System Performance: Accurate clock signal enhances the overall performance of the electronic system.
- Reduced Timing Errors: High stability minimizes timing-related issues.
- Enhanced Reliability: Robust design ensures long-term operation.
- Simplified Design: Easy integration streamlines the development process.
- Cost-Effective Solution: Provides excellent performance at a competitive price.
The K10104BTRU crystal oscillator is typically specified with parameters such as frequency (e.g., 10 MHz, 20 MHz, etc.), frequency tolerance (ppm), operating temperature range, and supply voltage. The specific values vary depending on the exact model and application requirements. It's crucial to consult the datasheet for the exact specifications relevant to the intended application. It is often available in a surface-mount package for automated assembly.