EN
  • EN
  • DE

KAQW210A13

Part No KAQW210A13
Manufacturer COSMO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer COSMO
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826707-KAQW210A13
Ultra Librarian 3D Model Ultra Librarian KAQW210A13 CAD Model

Description

The KAQW210A13 is a solid state relay (SSR) manufactured by COSMO. This device is designed for switching AC or DC loads with electrical isolation between the control circuit and the load circuit. It provides a reliable and efficient alternative to electromechanical relays, offering faster switching speeds, longer lifespan, and reduced electromagnetic interference.

Applications:

  • Industrial Automation: Used in industrial control systems for switching motors, heaters, and other industrial equipment.
  • Temperature Controllers: Controls heating elements in temperature control systems with precise on/off switching.
  • Lighting Control: Used for switching lights and lighting systems in commercial and residential applications.
  • Motor Control: Controls small motors and other inductive loads in various applications.
  • Remote Control Systems: Enables remote switching of electrical devices via low-voltage control signals.

Features:

  • Solid State Switching: Uses solid state components for switching, providing faster switching speeds and longer lifespan compared to electromechanical relays.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits, enhancing safety and preventing interference.
  • Low Control Current: Requires a low control current for activation, making it compatible with various logic circuits.
  • High Load Voltage: Supports high load voltages, allowing it to switch a variety of AC and DC loads.
  • Compact Package: Available in a compact package for easy integration into various electronic systems.

Benefits:

  • Increased Reliability: Solid state construction eliminates mechanical wear and tear, increasing overall reliability and lifespan.
  • Faster Switching Speeds: Switches loads faster compared to electromechanical relays, improving system responsiveness.
  • Reduced Electromagnetic Interference: Minimizes electromagnetic interference (EMI) due to the absence of mechanical contacts.
  • Enhanced Safety: Electrical isolation enhances safety by preventing electrical shocks and interference between circuits.
  • Long Lifespan: Solid state construction ensures a long operational lifespan, reducing maintenance and replacement costs.

Additional Details:

The KAQW210A13 has specific ratings for load voltage, load current, control voltage, and isolation voltage. The datasheet provides detailed information on these specifications and recommended operating conditions. It's crucial to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Proper heat sinking may be required for high-current applications to prevent overheating of the solid-state components.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess