EN
  • EN
  • DE

KAQY210S TL

Part No KAQY210S TL
Manufacturer COSMO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer COSMO
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826708-KAQY210S TL
Ultra Librarian 3D Model Ultra Librarian KAQY210S TL CAD Model

Description

The KAQY210S TL is a solid-state relay (SSR) manufactured by COSMO. This device is designed for various switching applications, offering reliable performance and isolation. It integrates an LED, a photodiode array, and a MOSFET output, providing electrical isolation between the control and load circuits.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), I/O modules, and motor control systems.
  • Telecommunications: Employed in telecom switching equipment and line cards.
  • Instrumentation: Found in test and measurement equipment for signal routing and control.
  • Security systems: Utilized in alarm systems and access control panels.
  • Lighting control: Integrated into solid-state lighting relays and dimming circuits.

Features:

  • High isolation voltage: Provides electrical isolation between the control input and the load output.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast switching speed: Enables rapid switching of loads.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • Zero-crossing detection: Reduces inrush current and electrical noise during switching.

Benefits:

  • Enhanced reliability: Solid-state design eliminates mechanical wear and tear, increasing lifespan.
  • Reduced maintenance: No moving parts minimize maintenance requirements.
  • Improved safety: High isolation voltage protects control circuits from high voltage loads.
  • Increased efficiency: Low on-resistance minimizes power loss.
  • Compact design: Small footprint allows for integration into dense electronic systems.

Additional Details:

The KAQY210S TL typically has an input voltage range of 3-5V DC and can switch load voltages up to several hundred volts AC. The on-resistance is typically a few ohms or less, depending on the specific model. The operating temperature range is usually between -40°C and +85°C. The isolation voltage is often rated at several thousand volts AC. This SSR is designed to be RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess