EN
  • EN
  • DE

KPS28010ETRU

Part No KPS28010ETRU
Manufacturer COSMO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer COSMO
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826956-KPS28010ETRU
Ultra Librarian 3D Model Ultra Librarian KPS28010ETRU CAD Model

Description

The KPS28010ETRU is a transient voltage suppressor (TVS) diode manufactured by COSMO. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Data Lines Protection: Protects data lines such as USB, HDMI, and Ethernet from ESD and surge.
  • Portable Devices: Safeguards smartphones, tablets, and other portable electronics from ESD damage.
  • Automotive Electronics: Protects automotive systems from voltage transients in harsh environments.
  • Industrial Control Systems: Provides protection for industrial equipment against electrical surges.
  • Power Supply Protection: Protects power supplies from overvoltage conditions.

Features

  • Low Clamping Voltage: Minimizes the voltage seen by protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuitry.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced ESD Protection: Provides reliable protection against electrostatic discharge events.
  • Improved System Reliability: Prevents damage to sensitive components from voltage transients.
  • Extended Product Lifespan: Prolongs the life of electronic devices by protecting them from electrical stress.
  • Reduced Downtime: Minimizes equipment downtime caused by transient-related failures.
  • Cost-Effective Protection: Offers a cost-efficient solution for protecting electronic circuits.

Additional Details

The KPS28010ETRU typically features a standoff voltage (VRWM) around 8V, a clamping voltage (VC) around 14V, and a peak pulse current (IPP) rating that varies depending on the test waveform (e.g., 8/20 μs). The device's low capacitance makes it suitable for protecting high-speed data lines. It is crucial to select a TVS diode with appropriate voltage and current ratings for the specific application to ensure effective protection. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess