EN
  • EN
  • DE

FGL60N100DTU

Part No FGL60N100DTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1000V 60A 176W TO264
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench 1000 V 60 A 176 W Through Hole TO-264-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package TO-264-3
Family Name FGL6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 375
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919101-FGL60N100DTU
Ultra Librarian 3D Model Ultra Librarian FGL60N100DTU CAD Model

Description

The FGL60N100DTU is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leader in power management and efficiency technologies. This IGBT is designed to meet the demands of a wide range of high-power applications, providing an optimal balance between switching speed and on-state loss, making it an excellent choice for power conversion systems.

Key Features

  • High Current Capability: The FGL60N100DTU is capable of handling continuous collector currents up to 60A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 1000V, this IGBT can be used in circuits with high operating voltages, offering excellent power handling capabilities.
  • Low Saturation Voltage: The device features a low on-state collector-emitter saturation voltage (Vce(sat)), reducing conduction losses and improving efficiency.
  • Fast Switching Speed: The IGBT has a fast switching speed, which minimizes switching losses and is crucial for applications requiring high-frequency operation.
  • Co-Packaged with Free Wheeling Diode: The FGL60N100DTU comes with an integrated free-wheeling diode, providing additional circuit protection and reducing component count.
  • High Input Impedance: The high input impedance ensures that the gate drive requirements are minimized, simplifying the drive circuitry.

Applications

The FGL60N100DTU is well-suited for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inductive Heating
  • Switching Power Supplies
  • Power Factor Correction (PFC) circuits

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The FGL60N100DTU is built with robustness in mind, ensuring long-term reliability for critical applications. Its construction adheres to industry standards for IGBTs, and it undergoes rigorous testing to guarantee performance under various conditions.

Environmental Compliance

The FGL60N100DTU from ON Semiconductor meets environmental standards and is compliant with RoHS directives, making it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess