EN
  • EN
  • DE

CR6260-250-5

Part No CR6260-250-5
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description Average RMS AC Power Transducer, 3-Phase and 4-Wire Active Power. Solid Core, 50 - 400 Hz, 0 - 500 Output Load, 24 VDC +/-10%, 0-250 VAC @ 0-5 AAC Input Range, 4 - 20 mADC Output Range, 0.26" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384610-CR6260-250-5
Package Bulk
Product Status Active
Grade -
Qualification -;5;9;7;10;8;3;4;2;1;1891;1528;1588;620;4809;45;600369;600371;475;4991;175;4017;4728;3689;1790;2608;2170;828;516;601904;708;101;600443;600262;1864;2283;582;5678;1738;4252;602;601908;601987;5624;3824;4614;2304;4166;136;480;1566;1885;2330;4031;448;2191;2952;1027;600010;601910;399;601903;423;5073;2136;398;600022;4276;2263;602413;600423;413;1849;150;1471;602071;602414;23;1859;591;2119;2273;602072;563;2129;954;568;273;1188;5880;2887;236;488;341;2640;10;1110;298;149;2046;277;2027;3206;4735;68;20;3270;4080;846;2618;2674;602265;1597;600;2752;725;602416;4112;2427;1855;1882;336;1568;2297;497;1664;445;2132;17;223;2287;3483;1133;5452;3493;296;365;541;751;818;0;7804;129457;14315;128824;35609;53026;117932;121507;125343;102406;80336;102404;20362;20365;21207;27001;27026;91195;27897;22789;122997;33348;122725;14911;27441;4797;15421;60859;60858;132333;40849;40848;114115;105532;105533;39235;124722;53075;28032;88223;112686;22669;57751;65613;59264;101756;124613;124719;124720;124721;121321;13391;80398;104471;124610;124726;124727;94881;127290;23058;101010;89539;11687;89540;94492;51910;26478;22004;22002;124730;124729;62348;125571;130708;124728;124723;66076;40408;36777;80400;80399;105527;105537;105526;94752;105502;105509;77482;127295;57769;13551;83137;107033;107034;112052;112051;126970;126971;112049;99307;113954;59339;91000;111465;111472;125478;126681;105503;105525;44532;119647;124724;6795;92525;108655;112916;80337;131059;130493;128383;66478;38434;95855;62886;100823;124575;124725;111468;105538;81444;105529;105521;90458;124574;124576;124573;102405;65616;121235;80338;15884;14880;104510;16115;54733;124615;95856;47141;124518;80450;80401;80448;113190;30056;121239;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;201820;1;307413;500070;495190;632956;730015;312403;702305;640205;313825;313931;445287;685739;318479;673827;699545;319793;432275;475121;698098;323605;323894;325762;326448;639795;489939;472167;819238;737028;338152;804394;676354;702469;702317;451683;683470;340822;697605;727606;508679;347223;475120;710259;499820;349023;727207;474914;349405;349451;445288;350278;350456;790868;695793;356658;356668;640207;640206;640208;443934;358679;359346;710258;362078;508680;363626;770579;726568;364917;364991;365133;365224;365225;702313;365229;369786;726589;574438;370951;374693;377076;703204;692797;378167;378392;380301;717743;382192;382239;701724;701726;448229;383022;384652;446269;702467;462441;386565;386573;673828;673829;802718;692673;495146;389889;508682;508681;390419;390773;391236;392272;701725;742331;392848;823081;818344;704021;745324;465778;679400;804393;445173;404042;714331;404313;448228;472293;731203;799572;781539;781538;491533;471016;508683;447240;410853;410933;711659;711658;822258;412323;702304;415775;416476;416558;416560;639796;799573;418342;640209;420137;632955;420157;430576;420204;420472;420608;420625;702316;420634;420639;448225;510798;510799;421305;641367;421663;707514;299188;1;313713;313767;492251;692674;702465;685105;727605;313832;685104;492672;710462;313845;752415;467847;313885;320634;758169;325764;802542;752401;335810;338638;338722;338884;345107;349377;349414;350908;356918;752314;752419;358544;365041;495137;366799;702463;701723;380577;380598;448365;380609;382141;386592;388182;454546;388188;388189;390971;391052;391449;392618;395622;396000;396153;398951;398989;399042;399059;401297;401362;406106;416423;679399;417045;418344;420137;420202;491535;243000;241993;212434;212466;212478;212481;212497;212503;212507;212514;212561;212566;212571;212579;212585;212596;212605;212617;212623;181514;181546;181551;181560;181567;181569;181571;156425;156428;156430;156439;156445;156449;156454;139387;139388;139395;139399;139404;139409;139420;139423;139428;443909;486514;114052;66963;66977;66985;66990;66995;67003;67030;697144;235149;443908;727222;38926;38936;38940;38945;38954;38959;38976;38994;757715;235144;235152;235157;99318;805077;147508;285930;1;1;316912;1;312102;Featured;Most
Ultra Librarian 3D Model Ultra Librarian CR6260-250-5 CAD Model

You May Also Be Interested in

Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
LEM
Signal Conditioners & Signal Converters
Need more? Email Us
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $470.1960 $470.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess