EN
  • EN
  • DE

DVL 750

Part No DVL 750
Manufacturer LEM
Catalog Specialized Sensors
Description Signal Conditioners & Signal Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LEM USA Inc.
Category Specialized Sensors
Series DVL
Part Status Active
Sensor Type Voltage
Output Type Current
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian DVL 750 CAD Model

Description

Features

  • Bipolar and insulated measurement up to 1125 V
  • Current output
  • Input and output connections with M5 studs
  • Compatible with AV 100 family.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
Omron
SENSOR VOLTAGE 48VDC PLUG-IN
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess