EN
  • EN
  • DE

CR8459-2000-N

Part No CR8459-2000-N
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description Revenue Grade Wire Lead Current Transformer, Solid Core, 2000 Turns, 11.5 Vmax RMS, 200 Arms Maximum Input Current Range, 0.75" ID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384768-CR8459-2000-N
Package Bulk
Product Status Active
Frequency Range 20Hz ~ 1kHz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 200A
Current Ratio 2000:1
DC Resistance (DCR) 74Ohm
Mounting Type Free Hanging (In-Line)
Size / Dimension 2.362" L x 1.890" W (60.00mm x 48.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian CR8459-2000-N CAD Model

You May Also Be Interested in

Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5412
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
LEM
Signal Conditioners & Signal Converters
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess