EN
  • EN
  • DE

CRZ8445-1K5W

Part No CRZ8445-1K5W
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description Wire Leaded Zero Sequence Current Transformers (N1) 1000 Turns (N2) 5 Turns 0.57" I.D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384945-CRZ8445-1K5W
Package Box
Product Status Active
Frequency Range 50Hz ~ 60Hz
Type Non-Invasive (Solid Core)
Turns Ratio - Primary 1:1000:5
DC Resistance (DCR) 55Ohm Secondary
Mounting Type Free Hanging (In-Line)
Size / Dimension 1.295" L x 1.201" W (32.90mm x 30.50mm)
Height - Seated (Max) 0.374" (9.50mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian CRZ8445-1K5W CAD Model

You May Also Be Interested in

Talema Group LLC
20 A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
Need more? Email Us
EPCOS (TDK)
Current Sense Transformer 50kHz ~ 1MHz 205 µH Surface Mount
Need more? Email Us
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
2.5mA 2000:1 5A Through Hole Current Transformers RoHS
Lowest to $0.6774
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Talema Group LLC
75 A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Need more? Email Us
Allied Components International
30 A 1:750 Current Sense Transformer 20kHz ~ 50kHz 35Ohm 1.125 H Through Hole
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Coilcraft
Current Transformers CS4xxx High Freq 80000uH 35A 4Ohms
Lowest to $15.3214
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6846 $74.0538
6+ $20.2541 $121.5246
9+ $19.6211 $176.5899
13+ $18.9882 $246.8466
16+ $18.3553 $293.6848
22+ $16.4564 $362.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess