EN
  • EN
  • DE

MCE4WT-A2-0000-000M02

Part No MCE4WT-A2-0000-000M02
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED Uni-Color Cool White 10000K 8-Pin SMD / LED XLAMP COOL WHITE 6350K 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series XLamp MC-E
Packaging Reel package
Color White, Cool
CCT (K) 6350K
Flux @ 25°C, Current - Test 460 lm (430 lm ~ 490 lm)
Current - Test 4 x 350mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 106 lm/W
Current - Max 4 x 700mA
Viewing Angle 110°
Mounting SMD
Package 8-SMD, Gull Wing Exposed Pad
Dimension 0.276" L x 0.295" W (7.00mm x 7.50mm)
Height - Seated (Maximum) 0.181" (4.60mm)
Thermal Resistance of Package 3°C/W
Win Source Part Number 788187-MCE4WT-A2-0000-000M02
Popularity Medium
Supply and Demand Status Limited
Family Name MCE4WT-A2-0000-000M02
Introduction Date January 30, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCE4WT-A2-0000-000M02 CAD Model

Description

The MCE4WT-A2-0000-000M02 from Cree is a white or cool colored LED.

  • Package: 8-SMD, Gull Wing Exposed Pad
  • Maximum Current: 4 x 700mA
  • Typical Forward Voltage: 3.1V
  • Viewing Angle: 110 degrees
  • CCT: 6350K
  • Flux @ Test Current: 460 lm @ 4 x 350mA
  • Lumens/Watt: 106 lm/W
  • Thermal Resistance: 3 degrees Celsius per watt
  • Dimensions: 0.276 inches L x 0.295 inches W x 0.181 inches H

You May Also Be Interested in

Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1155 $63.3465
7+ $17.3256 $121.2792
11+ $16.7842 $184.6262
15+ $16.2428 $243.6420
19+ $15.7013 $298.3247
25+ $14.0771 $351.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess