EN
  • EN
  • DE

XPEBBL-L1-0000-00302

Part No XPEBBL-L1-0000-00302
Manufacturer Cree Inc.
Catalog LED Lighting - Color
Description Cree XLamp XP-E2 LEDs | LED XLAMP XPE2 BLUE 473NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel
Color Blue
Wavelength 473nm (465nm ~ 480nm)
Current - Test 350mA
Voltage - Forward (Vf) 3.1V
Lumens/Watt at Current - Test 45 lm/W
Current - Max 1A
Flux at Current/Temperature - Test 49lm (46lm ~ 52lm)
Test Temperature Condition 25°C
Viewing Angle 135°
Mounting Style SMD
Manufacturer Package 1414 (3535 Metric)
Supplier Device Package SMD
Parts Dimension 0.136" L x 0.136" W (3.45mm x 3.45mm)
Height - Seated (Maximum) 0.094" (2.39mm)
Thermal Resistance of Package 9°C/W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1282202-XPEBBL-L1-0000-00302
Manufacturer Homepage www.cree.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPEBBL-L1-0000-00302 CAD Model

Description

The Cree Inc. 1282202-XPEBBL-L1-0000-00302 is a high-quality LED component that comes in a reel packaging.

  • Color: Blue
  • Maximum Height: 0.094 inches
  • Mounting: SMD
  • Maximum Current: 1A
  • Forward Voltage: 3.1V
  • Viewing Angle: 135 degrees
  • Wavelength: 473nm (465nm ~ 480nm)
  • Thermal Resistance: 9 degrees Celsius per watt
  • Luminous Flux: 49lm (46lm ~ 52lm) @ 25 degrees Celsius
  • Lumens per Watt: 45 lm/W

You May Also Be Interested in

Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Lumileds
RED
Lowest to $2.4879

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess