EN
  • EN
  • DE

XPEBGR-L1-R250-00E01

Part No XPEBGR-L1-R250-00E01
Manufacturer Cree Inc.
Catalog LED Lighting - Color
Description LED XLAMP XPE2 GREEN 528NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Color Green
Wavelength 528nm (520nm ~ 535nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 105 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 118lm (114lm ~ 122lm)
Temperature - Test 25°C
Viewing Angle 135°
Mounting Type Surface Mount
Case / Package 1414 (3535 Metric)
Supplier Device Package SMD
Size / Dimension 0.136" L x 0.136" W (3.45mm x 3.45mm)
Height - Seated (Max) 0.094\;5;9;7;10;8;3;4;2;3;1;602001;2007;2460;475;679;516;90;350;1080;2832;3147;1830;754;600288;160;67;1416;1214;5732;1516;3970;1510;897;425;3010;404;1497;601886;365;2679;751;28;732;5962;4061;818;0;119956;35556;13247;58829;68385;26301;30001;30004;73130;67977;67976;139922;31146;31147;117195;89477;136575;136574;30007;63535;104901;30009;30012;98511;20811;134579;111081;112850;97791;20810;53274;56199;43937;43304;60619;47328;47329;60618;19900;4264;31148;20813;77894;74444;59270;129735;1046;118947;66366;103003;22218;29975;17862;29982;52332;110743;110758;38500;110757;110759;38572;110749;63665;38323;110761;44638;129728;129788;38296;40968;110760;110762;85318;54919;68978;54839;110763;110750;38299;129727;38300;110764;39388;52110;75258;75259;44569;25622;68174;73994;57465;45849;30476;62434;19141;100937;59658;75254;63687;52971;23102;62462;63539;73578;73583;101512;103849;73779;123673;62444;54242;69122;56175;69120;54241;69121;54240;62464;31152;38407;62423;106134;73579;109073;12787;53276;90316;20809;101764;20313;44389;31153;101766;101765;33961;48431;123184;61076;65485;33964;36842;33966;61080;130625;61081;116740;29442;29443;20310;129787;129789;86128;86129;61078;86127;86130;86131;96865;98516;86123;33970;44497;122996;62428;139316;119075;119074;25813;20309;62437;73580;63405;98293;22103;25511;31709;102282;26427;101755;133238;22104;22105;69117;35424;53015;111722;69115;44219;50728;119745;43630;69118;22106;22107;29346;69116;22780;22784;22785;73495;62;61;3;2;243;804;250;1;17;6;0;2;4;7;1;1;313282;313344;836616;313316;722968;313317;313318;704707;320441;824761;320546;320568;320579;336554;486639;337923;346265;351158;365023;430632;382354;382400;386564;387404;390834;390840;395219;395444;395363;395370;395371;395372;395373;398757;471011;728692;419843;421080;423204;490068;841935;201341;446412;473053;220057;220058;220194;473047;220195;759436;446318;221459;221460;221461;766530;221462;473054;221464;221563;221564;864938;759434;476685;759435;728728;713074;221651;718025;221652;810270;221653;221654;221695;473048;221696;824763;221756;221757;221758;221759;718500;221760;221761;221762;221763;221764;788882;473050;221817;855330;221856;221857;669872;221858;221861;221898;221900;221901;221902;221903;844009;221934;221936;221937;836012;446319;222824;222825;222826;222827;222828;222829;729087;222917;745646;446323;222985;222986;222987;222988;223027;223028;223084;223085;728649;223086;223087;223089;223098;223138;223139;446321;446322;223220;766527;223221;223222;446320;818017;223972;728732;728733;223973;223974;223975;745643;661238;223977;661237;224134;224135;661240;224258;224259;224260;224261;446324;224307;661239;698381;844586;486629;865435;844585;486626;225719;810269;425723;446327;759433;760148;745645;237281;237282;760146;446328;706555;728735;745644;429043;237601;237602;685010;237603;760147;237604;486628;486627;239545;240251;765791;864863;240327;240351;684999;759432;240447;240449;240450;727687;471741;240451;240452;240497;760459;240523;240524;240525;240568;240569;240571;240572;240573;240574;240575;865437;240576;240620;729086;240621;788881;241295;241296;854277;745647;241297;241298;241354;484851;241391;669873;711447;241498;242135;446330;242236;711448;462374;243322;836013;446329;243651;244531;711446;244806;245570;245755;666859;246739;666860;246764;246765;728731;246792;246793;246795;246796;666861;246797;246819;246820;246821;246822;661248;766524;865436;246823;247296;247298;247299;247300;247301;247302;247303;247304;865439;247305;722
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1568745-XPEBGR-L1-R250-00E01
Ultra Librarian 3D Model Ultra Librarian XPEBGR-L1-R250-00E01 CAD Model

Description

N

You May Also Be Interested in

Lumileds
LED LUXEON REBEL RED 627NM SMD
Lowest to $3.7279
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
Broadcom Limited
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess